Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
-
650V
Voltage Rating - DC
400V
1600V (1.6kV)
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
6-DIP
Through Hole
Size / Dimension
0.701" L x 0.460" W (17.80mm x 11.70mm)
Radial
Height - Seated (Max)
0.319" (8.10mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
PC Pins
1.181" (30.00mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
1.476" (37.50mm)
Ratings
-
Commutation; High Pulse, DV/DT; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
11 mOhms
-