474K400CS6
474K400CS6
Active
Description:  CAP FILM 0.47UF 10% 400VDC 6DIP
Datasheet:   474K400CS6 Datasheet
History Price: $48.47
In Stock: 11200
474K400CS6 vs 474PSB700K2H
Series
Capstick? CS
PSB
Packaging
Tube,Tube
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
420V
Voltage Rating - DC
400V
700V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
4.8 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
6-DIP
Through Hole
Size / Dimension
0.701" L x 0.460" W (17.80mm x 11.70mm)
Radial
Height - Seated (Max)
0.319" (8.10mm)
1.260" L x 0.591" W (32.00mm x 15.00mm)
Termination
PC Pins
0.965" (24.50mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
1.083" (27.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
11 mOhms
-