474K400CS6G
474K400CS6G
Active
Description:  CAP FILM 0.47UF 10% 400VDC 6SMD
Datasheet:   474K400CS6G Datasheet
History Price: $23.99
In Stock: 26800
474K400CS6G vs 474PHC600K
Series
Capstick? CS
PHC
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
330V
Voltage Rating - DC
400V
600V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
11 mOhms
9.4 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 85℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
6-SMD, Gull Wing
Axial
Height - Seated (Max)
0.701" L x 0.460" W (17.80mm x 11.70mm)
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
Termination
0.319" (8.10mm)
-
Lead Spacing
Gull Wing
PC Pins
Applications
0.591" (15.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL