Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 474K400CS6G
474K400CS6G
Active
Film Capacitors
Description:
CAP FILM 0.47UF 10% 400VDC 6SMD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
474K400CS6G Datasheet
History Price: $23.99
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
474K400CS6G vs 474PPB630K
Part No
474K400CS6G
474PPB630K
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Illinois Capacitor
Series
Capstick? CS
PPB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
400V
Voltage Rating - DC
400V
630V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
11 mOhms
-
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 105℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
6-SMD, Gull Wing
Radial
Height - Seated (Max)
0.701" L x 0.460" W (17.80mm x 11.70mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Termination
0.319" (8.10mm)
1.299" (33.00mm)
Lead Spacing
Gull Wing
PC Pins
Applications
0.591" (15.00mm)
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
Commutation; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-