474K400RA6-FA
474K400RA6-FA
Not For New Designs
Description:  CAP FILM 0.47UF 10% 400VDC RAD
History Price: $1.44228
In Stock: 8800
474K400RA6-FA vs 474PPA202K
Series
Angstor? RA
PPA
Packaging
Bulk
Bulk
Status
Not For New Designs
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
650V
Voltage Rating - DC
400V
2000V (2kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
3.9 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
0.650" L x 0.290" W (16.50mm x 7.37mm)
1.280" Dia x 1.811" L (32.50mm x 46.00mm)
Termination
0.440" (11.18mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; EMI, RFI Suppression
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR; Low ESL; Long Life
-