Status
Not For New Designs
Active
Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
160V
200V
Voltage Rating - DC
400V
400V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
0.650" L x 0.290" W (16.50mm x 7.37mm)
1.260" L x 0.512" W (32.00mm x 13.00mm)
Termination
0.440" (11.18mm)
0.866" (22.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
1.083" (27.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; EMI, RFI Suppression
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
Low ESR; Low ESL; Long Life
-