Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
250V
500V
Voltage Rating - DC
400V
850V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
12 mOhms
5.4 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
0.650" L x 0.291" W (16.50mm x 7.40mm)
0.728" Dia x 1.339" L (18.50mm x 34.00mm)
Termination
0.437" (11.10mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
-
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
Low ESR, Low ESL