Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 474K500CS6G-FA
474K500CS6G-FA
Active
Film Capacitors
Description:
CAP FILM 0.47UF 10% 500VDC 8SMD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
474K500CS6G-FA Datasheet
History Price: $25.73
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
474K500CS6G-FA vs 474PPA850K
Part No
474K500CS6G-FA
474PPA850K
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Illinois Capacitor
Series
Capstick? CS
PPA
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
500V
Voltage Rating - DC
500V
850V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
11 mOhms
4 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 85℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
8-SMD, Gull Wing
Axial
Height - Seated (Max)
0.701" L x 0.625" W (17.80mm x 15.90mm)
0.846" Dia x 1.339" L (21.50mm x 34.00mm)
Termination
0.319" (8.10mm)
-
Lead Spacing
Gull Wing
PC Pins
Applications
0.591" (15.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-