474K500CS6G
474K500CS6G
Active
Description:  CAP FILM 0.47UF 10% 500VDC 8SMD
Datasheet:   474K500CS6G Datasheet
History Price: $25.73
In Stock: 23600
474K500CS6G vs 474PPA122K
Series
Capstick? CS
PPA
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
550V
Voltage Rating - DC
500V
1200V (1.2kV)
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
11 mOhms
4.8 mOhms
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 85℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
8-SMD, Gull Wing
Axial
Height - Seated (Max)
0.701" L x 0.625" W (17.80mm x 15.90mm)
0.866" Dia x 1.811" L (22.00mm x 46.00mm)
Termination
0.319" (8.10mm)
-
Lead Spacing
Gull Wing
PC Pins
Applications
0.591" (15.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-