474MKP275K
474MKP275K
Active
Description:  CAP FILM 0.47UF 10% 310VAC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   474MKP275K Datasheet
History Price: $1.38
In Stock: 5600
474MKP275K vs 474PPA152K
Series
MKP
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
600V
Voltage Rating - DC
-
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
4.3 mOhms
Mounting Type
-40℃ ~ 110℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.220" L x 0.236" W (31.00mm x 6.00mm)
1.063" Dia x 1.811" L (27.00mm x 46.00mm)
Termination
0.543" (13.80mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
EMI, RFI Suppression
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
X2
-
ESR (Equivalent Series Resistance)
-
-