474MKP275KB
474MKP275KB
Active
Description:  CAP FILM 0.47UF 10% 310VAC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   474MKP275KB Datasheet
History Price: $0.78
In Stock: 38400
474MKP275KB vs 474PPA302KS
Series
MKP
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
750V
Voltage Rating - DC
-
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
4.5 mOhms
Mounting Type
-40℃ ~ 110℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.024" L x 0.295" W (26.00mm x 7.50mm)
1.614" Dia x 2.323" L (41.00mm x 59.00mm)
Termination
0.661" (16.80mm)
-
Lead Spacing
-
PC Pins
Applications
0.886" (22.50mm)
-
Ratings
EMI, RFI Suppression
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
X2
-
ESR (Equivalent Series Resistance)
-
-