Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
160V
750V
Voltage Rating - DC
250V
3000V (3kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
4.9 mOhms
Mounting Type
-40℃ ~ 105℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
0.728" L x 0.217" W (18.50mm x 5.50mm)
1.535" Dia x 2.323" L (39.00mm x 59.00mm)
Termination
0.512" (13.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.591" (15.00mm)
-
Ratings
General Purpose
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-