474MMR630K
474MMR630K
Active
Description:  CAP FILM 0.47UF 10% 630VDC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   474MMR630K Datasheet
History Price: $1.43
In Stock: 36800
474MMR630K vs 474PHC700K
Series
MMR
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
220V
400V
Voltage Rating - DC
630V
700V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
7.7 mOhms
Mounting Type
-40℃ ~ 105℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.024" L x 0.394" W (26.00mm x 10.00mm)
0.610" Dia x 1.339" L (15.50mm x 34.00mm)
Termination
0.748" (19.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.886" (22.50mm)
-
Ratings
General Purpose
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL