Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
330V
630V
Voltage Rating - DC
600V
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
9.4 mOhms
4.1 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Axial
Rectangular Box
Height - Seated (Max)
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
1.673" L x 0.965" W (42.50mm x 24.50mm)
Termination
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-