474PHC600K
474PHC600K
Active
Description:  CAP FILM 0.47UF 10% 600VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   474PHC600K Datasheet
History Price: Active
In Stock: 13200
474PHC600K vs 474PMB302KA
Series
PHC
PMB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
330V
750V
Voltage Rating - DC
600V
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
9.4 mOhms
3.8 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Axial
Rectangular Box
Height - Seated (Max)
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
-
1.969" (50.00mm)
Lead Spacing
PC Pins
-
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-