474PHC600K
474PHC600K
Active
Description:  CAP FILM 0.47UF 10% 600VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   474PHC600K Datasheet
History Price: Active
In Stock: 13200
474PHC600K vs 474PPA202KS
Series
PHC
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
330V
650V
Voltage Rating - DC
600V
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
9.4 mOhms
6 mOhms
Mounting Type
-40℃ ~ 85℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
1.024" Dia x 2.323" L (26.00mm x 59.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-