474PHC700K
474PHC700K
Active
Description:  CAP FILM 0.47UF 10% 700VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   474PHC700K Datasheet
History Price: Active
In Stock: 46000
474PHC700K vs 474PSB122K4H
Series
PHC
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
400V
630V
Voltage Rating - DC
700V
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
7.7 mOhms
2.7 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial - 4 Leads
Height - Seated (Max)
0.610" Dia x 1.339" L (15.50mm x 34.00mm)
1.260" L x 0.866" W (32.00mm x 22.00mm)
Termination
-
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-