474PHC850K
474PHC850K
Active
Description:  CAP FILM 0.47UF 10% 850VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   474PHC850K Datasheet
History Price: Active
In Stock: 12400
474PHC850K vs 474PMB122KBP2
Series
PHC
PMB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
630V
Voltage Rating - DC
850V
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
5.4 mOhms
4.1 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Axial
Rectangular Box
Height - Seated (Max)
0.728" Dia x 1.339" L (18.50mm x 34.00mm)
1.673" L x 0.965" W (42.50mm x 24.50mm)
Termination
-
1.083" (27.50mm)
Lead Spacing
PC Pins
-
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-