474PPA122K
474PPA122K
Active
Description:  CAP FILM 0.47UF 1.2KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   474PPA122K Datasheet
History Price: Active
In Stock: 44400
474PPA122K vs 474PSB252K2R
Series
PPA
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
550V
725V
Voltage Rating - DC
1200V (1.2kV)
2500V (2.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.8 mOhms
4.7 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.866" Dia x 1.811" L (22.00mm x 46.00mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Termination
-
1.772" (45.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
2.067" (52.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-