Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
650V
330V
Voltage Rating - DC
2000V (2kV)
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.9 mOhms
8.3 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
1.280" Dia x 1.811" L (32.50mm x 46.00mm)
0.531" Dia x 1.142" L (13.50mm x 29.00mm)
Lead Spacing
PC Pins
PC Pins
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL