474PPA202K
474PPA202K
Active
Description:  CAP FILM 0.47UF 10% 2KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   474PPA202K Datasheet
History Price: $11.32
In Stock: 27200
474PPA202K vs 474PPA122K
Series
PPA
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
650V
550V
Voltage Rating - DC
2000V (2kV)
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.9 mOhms
4.8 mOhms
Mounting Type
-55℃ ~ 85℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
1.280" Dia x 1.811" L (32.50mm x 46.00mm)
0.866" Dia x 1.811" L (22.00mm x 46.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-