Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
650V
420V
Voltage Rating - DC
2000V (2kV)
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.9 mOhms
4.8 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.280" Dia x 1.811" L (32.50mm x 46.00mm)
1.260" L x 0.591" W (32.00mm x 15.00mm)
Termination
-
0.965" (24.50mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-