474PPA202KS
474PPA202KS
Active
Description:  CAP FILM 0.47UF 10% 2KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   474PPA202KS Datasheet
History Price: Active
In Stock: 43600
474PPA202KS vs 474PSB102K4H
Series
PPA
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
650V
575V
Voltage Rating - DC
2000V (2kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
3 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial - 4 Leads
Height - Seated (Max)
1.024" Dia x 2.323" L (26.00mm x 59.00mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Termination
-
1.299" (33.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.083" (27.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-