474PPA252KS
474PPA252KS
Active
Description:  CAP FILM 0.47UF 2.5KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   474PPA252KS Datasheet
History Price: Active
In Stock: 10000
474PPA252KS vs 474PPA302KS
Series
PPA
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
700V
750V
Voltage Rating - DC
2500V (2.5kV)
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.9 mOhms
4.5 mOhms
Mounting Type
-55℃ ~ 85℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Axial
Height - Seated (Max)
1.260" Dia x 2.323" L (32.00mm x 59.00mm)
1.614" Dia x 2.323" L (41.00mm x 59.00mm)
Termination
-
-
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-