474PPA700K
474PPA700K
Active
Description:  CAP FILM 0.47UF 10% 700VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   474PPA700K Datasheet
History Price: Active
In Stock: 42800
474PPA700K vs 474PPB102K
Series
PPA
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
600V
Voltage Rating - DC
700V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.7 mOhms
-
Mounting Type
-55℃ ~ 85℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.709" Dia x 1.339" L (18.00mm x 34.00mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
-
1.181" (30.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
-
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
Commutation; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-