474PPB162K
474PPB162K
Active
Description:  CAP FILM 0.47UF 10% 1.6KVDC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   474PPB162K Datasheet
History Price: $6.02924
In Stock: 42000
474PPB162K vs 474PSB202K2J
Series
PPB
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
650V
700V
Voltage Rating - DC
1600V (1.6kV)
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
4.1 mOhms
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
1.457" (37.00mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
1.476" (37.50mm)
Ratings
Commutation; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-