474PPB250K
474PPB250K
Active
Description:  CAP FILM 0.47UF 10% 250VDC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   474PPB250K Datasheet
History Price: Active
In Stock: 8400
474PPB250K vs 474PHB850K2H
Series
PPB
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
450V
Voltage Rating - DC
250V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
5.1 mOhms
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.043" L x 0.394" W (26.50mm x 10.00mm)
1.260" L x 0.591" W (32.00mm x 15.00mm)
Termination
0.728" (18.50mm)
0.965" (24.50mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.886" (22.50mm)
1.083" (27.50mm)
Ratings
Commutation; High Pulse, DV/DT; Snubber
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
-