474PPB400K
474PPB400K
Active
Description:  CAP FILM 0.47UF 10% 400VDC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   474PPB400K Datasheet
History Price: $2.00889
In Stock: 24800
474PPB400K vs 474PPA152K
Series
PPB
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
200V
600V
Voltage Rating - DC
400V
1500V (1.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
4.3 mOhms
Mounting Type
-55℃ ~ 105℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.260" L x 0.512" W (32.00mm x 13.00mm)
1.063" Dia x 1.811" L (27.00mm x 46.00mm)
Termination
0.866" (22.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
Commutation; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-