474PPB400K
474PPB400K
Active
Description:  CAP FILM 0.47UF 10% 400VDC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   474PPB400K Datasheet
History Price: $2.00889
In Stock: 24800
474PPB400K vs 474PPB162K
Series
PPB
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
200V
650V
Voltage Rating - DC
400V
1600V (1.6kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-55℃ ~ 105℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.260" L x 0.512" W (32.00mm x 13.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
0.866" (22.00mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
1.476" (37.50mm)
Ratings
Commutation; High Pulse, DV/DT; Snubber
Commutation; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-