474PPB630K
474PPB630K
Active
Description:  CAP FILM 0.47UF 10% 630VDC RAD
Manufacturer:  Illinois Capacitor
Datasheet:   474PPB630K Datasheet
History Price: $3.23097
In Stock: 7600
474PPB630K vs 474PPA122K
Series
PPB
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
400V
550V
Voltage Rating - DC
630V
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
4.8 mOhms
Mounting Type
-55℃ ~ 105℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.260" L x 0.709" W (32.00mm x 18.00mm)
0.866" Dia x 1.811" L (22.00mm x 46.00mm)
Termination
1.299" (33.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
Commutation; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-