Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
650V
650V
Voltage Rating - DC
1600V (1.6kV)
1600V (1.6kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-55℃ ~ 105℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.673" L x 0.866" W (42.50mm x 22.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
1.181" (30.00mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
1.476" (37.50mm)
Ratings
Commutation; High Pulse, DV/DT; Snubber
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-