Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
575V
330V
Voltage Rating - DC
1000V (1kV)
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.7 mOhms
9.4 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
Termination
1.102" (28.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL