Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
630V
700V
Voltage Rating - DC
1200V (1.2kV)
2500V (2.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.7 mOhms
4.9 mOhms
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial - 4 Leads
Axial
Height - Seated (Max)
1.260" L x 0.866" W (32.00mm x 22.00mm)
1.260" Dia x 2.323" L (32.00mm x 59.00mm)
Termination
1.457" (37.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-