Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
725V
160V
Voltage Rating - DC
2500V (2.5kV)
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.7 mOhms
-
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
2.264" L x 1.181" W (57.50mm x 30.00mm)
1.043" L x 0.394" W (26.50mm x 10.00mm)
Termination
1.772" (45.00mm)
0.728" (18.50mm)
Lead Spacing
PC Pins
PC Pins
Applications
2.067" (52.50mm)
0.886" (22.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-