474PSB302K2R
474PSB302K2R
Active
Description:  CAP FILM 0.47UF 10% 3KVDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 3600
474PSB302K2R vs 474PHC600K
Series
PSB
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
750V
330V
Voltage Rating - DC
3000V (3kV)
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.6 mOhms
9.4 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
2.264" L x 1.378" W (57.50mm x 35.00mm)
0.492" Dia x 1.339" L (12.50mm x 34.00mm)
Termination
1.969" (50.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
2.067" (52.50mm)
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL