474PSB302K4R
474PSB302K4R
Active
Description:  CAP FILM 0.47UF 10% 3KVDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 20000
474PSB302K4R vs 474PPB400K
Series
PSB
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.47 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
750V
200V
Voltage Rating - DC
3000V (3kV)
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.9 mOhms
-
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial - 4 Leads
Radial
Height - Seated (Max)
2.264" L x 1.378" W (57.50mm x 35.00mm)
1.260" L x 0.512" W (32.00mm x 13.00mm)
Termination
1.969" (50.00mm)
0.866" (22.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
2.067" (52.50mm)
1.083" (27.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
Commutation; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-