Capacitance
0.47 µF
0.47 µF
Voltage Rating - AC
420V
750V
Voltage Rating - DC
700V
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.8 mOhms
3.8 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 85℃
Package / Case
Through Hole
Chassis Mount
Size / Dimension
Radial
Rectangular Box
Height - Seated (Max)
1.260" L x 0.591" W (32.00mm x 15.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
0.965" (24.50mm)
1.969" (50.00mm)
Applications
1.083" (27.50mm)
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-