475K100CB4G
475K100CB4G
Active
Description:  CAPACITOR MLP 4.7UF 100V SMD
Manufacturer:  Paktron
Datasheet:   475K100CB4G Datasheet
History Price: Active
In Stock: 35600
475K100CB4G vs 475MSR100K
Series
Capstick?
MSR
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
63V
Voltage Rating - DC
100V
100V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
6 mOhms
-
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 125℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
6-SMD, Gull Wing
Radial
Height - Seated (Max)
0.524" L x 0.500" W (13.30mm x 12.70mm)
1.181" L x 0.433" W (30.00mm x 11.00mm)
Termination
0.248" (6.30mm)
0.807" (20.50mm)
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
1.083" (27.50mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
-