475K100CS4
475K100CS4
Active
Description:  CAP FILM 4.7UF 10% 100VDC 6DIP
Datasheet:   475K100CS4 Datasheet
History Price: $37.87
In Stock: 34800
475K100CS4 vs 475PHB400K2J
Series
Capstick? CS
PHB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
275V
Voltage Rating - DC
100V
400V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
3.9 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
6-DIP
Radial
Height - Seated (Max)
0.524" L x 0.500" W (13.30mm x 12.70mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Termination
0.252" (6.40mm)
1.102" (28.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-