Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
-
250V
Voltage Rating - DC
100V
500V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
-
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 100℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
6-SMD, Gull Wing
Radial
Height - Seated (Max)
0.524" L x 0.500" W (13.30mm x 12.70mm)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Termination
0.250" (6.35mm)
1.102" (28.00mm)
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
1.476" (37.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
Motor Run
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-