Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 475MABA03KJS
475MABA03KJS
Obsolete
Film Capacitors
Description:
CAP FILM 4.7UF 10% 500VDC RADIAL
Manufacturer:
Illinois Capacitor
Datasheet:
475MABA03KJS Datasheet
History Price: Obsolete
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
475MABA03KJS vs 475MABA04KHS
Part No
475MABA03KJS
475MABA04KHS
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
MAB
MAB
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
160V
Voltage Rating - DC
500V
370V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Termination
1.102" (28.00mm)
1.102" (28.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
1.083" (27.50mm)
Ratings
Motor Run
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
-
-