475MABA03KJS
475MABA03KJS
Obsolete
Description:  CAP FILM 4.7UF 10% 500VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 32400
475MABA03KJS vs 475MHBS55K2H
Series
MAB
MHBS
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
-
Voltage Rating - DC
500V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
8.3 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Termination
1.102" (28.00mm)
1.299" (33.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
1.083" (27.50mm)
Ratings
Motor Run
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
-
-