Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 475MABA04KHS
475MABA04KHS
Obsolete
Film Capacitors
Description:
CAP FILM 4.7UF 10% 370VDC RADIAL
Manufacturer:
Illinois Capacitor
Datasheet:
475MABA04KHS Datasheet
History Price: Obsolete
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
475MABA04KHS vs 475MWR050K
Part No
475MABA04KHS
475MWR050K
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
MAB
MWR
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
30V
Voltage Rating - DC
370V
50V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-
-
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.260" L x 0.551" W (32.00mm x 14.00mm)
0.413" Dia x 0.807" L (10.50mm x 20.50mm)
Termination
1.102" (28.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
Motor Run
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR