475MABA04KHS
475MABA04KHS
Obsolete
Description:  CAP FILM 4.7UF 10% 370VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 48800
475MABA04KHS vs 475PPA700KS
Series
MAB
PPA
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
420V
Voltage Rating - DC
370V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
2.9 mOhms
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.260" L x 0.551" W (32.00mm x 14.00mm)
1.398" Dia x 2.323" L (35.50mm x 59.00mm)
Termination
1.102" (28.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
Motor Run
DC Link, DC Filtering; High Frequency, Switching; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-