475MHBS55K2H
475MHBS55K2H
Obsolete
Description:  CAP FILM 4.7UF 10% 1KVDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 15200
475MHBS55K2H vs 475MABA01KJS
Series
MHBS
MAB
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
400V
Voltage Rating - DC
1000V (1kV)
800V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
8.3 mOhms
-
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.260" L x 0.709" W (32.00mm x 18.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
1.299" (33.00mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
1.476" (37.50mm)
Ratings
DC Link, DC Filtering
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
-
-