Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
310V
500V
Voltage Rating - DC
-
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
2.4 mOhms
Mounting Type
-40℃ ~ 110℃
-55℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.220" L x 0.748" W (31.00mm x 19.00mm)
1.634" Dia x 2.323" L (41.50mm x 59.00mm)
Termination
1.291" (32.80mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
EMI, RFI Suppression
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-