475MMR100K
475MMR100K
Active
Description:  CAP FILM 4.7UF 10% 100VDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475MMR100K Datasheet
History Price: $1.76
In Stock: 30800
475MMR100K vs 475PHC400K
Series
MMR
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
63V
250V
Voltage Rating - DC
100V
400V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
7.6 mOhms
Mounting Type
-40℃ ~ 105℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.024" L x 0.295" W (26.00mm x 7.50mm)
0.866" Dia x 1.811" L (22.00mm x 46.00mm)
Termination
0.669" (17.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.886" (22.50mm)
-
Ratings
General Purpose
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL