Capacitance
4.7 µF
4.7 µF
Voltage Rating - AC
220V
-
Voltage Rating - DC
400V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
-
6 mOhms
Mounting Type
-55℃ ~ 105℃
-55℃ ~ 125℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
6-DIP
Height - Seated (Max)
1.122" Dia x 1.850" L (28.50mm x 47.00mm)
0.524" L x 0.500" W (13.30mm x 12.70mm)
Termination
-
0.252" (6.40mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
0.394" (10.00mm)
Ratings
DC Link, DC Filtering
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
Low ESR
Low ESR, Low ESL