475MSR100K
475MSR100K
Active
Description:  CAP FILM 4.7UF 10% 100VDC RADIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475MSR100K Datasheet
History Price: $2.48
In Stock: 12800
475MSR100K vs 475MMR250K
Series
MSR
MMR
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
63V
160V
Voltage Rating - DC
100V
250V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-
-
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.181" L x 0.433" W (30.00mm x 11.00mm)
1.024" L x 0.472" W (26.00mm x 12.00mm)
Termination
0.807" (20.50mm)
0.866" (22.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
0.886" (22.50mm)
Ratings
General Purpose
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
-
-