Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 475MSR100K
475MSR100K
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 100VDC RADIAL
Manufacturer:
Illinois Capacitor
Datasheet:
475MSR100K Datasheet
History Price: $2.48
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
475MSR100K vs 475MPW160K
Part No
475MSR100K
475MPW160K
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
MSR
MPW
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
63V
90V
Voltage Rating - DC
100V
160V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-
Mounting Type
-55℃ ~ 125℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.181" L x 0.433" W (30.00mm x 11.00mm)
0.709" Dia x 1.339" L (18.00mm x 34.00mm)
Termination
0.807" (20.50mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
General Purpose
DC Link, DC Filtering
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR